EMBROIDERY SCISSOR, CURVED BLADE, 0.625"; Scissor Type:Sewing / Embroidery; Blade Length - Metric:16mm; Overall Length - Metric:88.9mm; Blade Length - Imperial:0.625"; Overall Length - Imperial:3.5"; Handle Material:Metal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7724 |
| Product Name | Embroidery Scissor, Curved Blade, 0.625; Scissor Type Klein Tools |