WIRE CUTTING SCISSOR, SERRATED, 0.625"; Scissor Type:Wire Cutting; Blade Length - Metric:16mm; Overall Length - Metric:105mm; Blade Length - Imperial:0.625"; Overall Length - Imperial:4.125"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7723 |
| Product Name | Wire Cutting Scissor, Serrated, 0.625; Scissor Type Klein Tools |