ELECTRICIAN SCISSOR, SERRATED, 1.875"; Scissor Type:Electrician; Blade Length - Metric:48mm; Overall Length - Metric:133mm; Blade Length - Imperial:1.875"; Overall Length - Imperial:5.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7722 |
| Product Name | Electrician Scissor, Serrated, 1.875; Scissor Type Klein Tools |