Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EDDY CURRENT PROBES
KLEIN TOOLS, INC.
ET250 -- ELECTRICAL TESTERS, CURRENT PROBES
Klein Tools, Inc.
Electrical Testers, Current Probes
ET250
Description
Continuity Tester CAT IV 600V Measures Continuity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Continuity Tester CAT IV 600V Measures Continuity
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Electrical Testers, Current Probes
1742-1247-ND
Electrical Testers, Current Probes
1742-1247-ND
Continuity Tester CAT IV 600V Measures Continuity
Continuity Tester CAT IV 600V Measures Continuity
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Eddy Current Probes
Product Number
1742-1247-ND
Product Name
Electrical Testers, Current Probes
NDT Probe Technology
Eddy Current
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Eddy Current Probe
1442-PS-0809M0010N
Specs
NDT Probe Technology
Eddy Current
Measurement Range
2 to 8 mm (0.0787 to 0.3150 inch)
Diameter / Width
34.04 mm (1.34 inch)
View Details
Hottinger Brüel & Kjær A/S
Current probe, AC/DC, Hall effect
1-G912
Specs
NDT Probe Technology
Eddy Current
View Details
Hitachi High-Tech America
PCB Thru-Hole and Copper Thickness Gauge
CMI760
Specs
NDT Probe Technology
Eddy Current
Application
Coating Thickness
Probe Style
Surface Probe
View Details
Fischer Technology, Inc.
Probes for Tactile Gauges
Probes for Tactile Gauges
Specs
NDT Probe Technology
Eddy Current; Inductive; Magnetic / Hall Effect
Application
Coating Thickness; Conductivity Probe (optional feature)
Probe Style
Angled / Curved Tip
View Details