Klein Tools, Inc. Electrical Testers, Current Probes ET100

Description
Voltage Detector CAT IV 600V Measures AC, DC Voltage to 600V
Request a Quote Datasheet
Description
Voltage Detector CAT IV 600V Measures AC, DC Voltage to 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Testers, Current Probes - 1742-1643-ND - DigiKey
Thief River Falls, MN, United States
Electrical Testers, Current Probes
1742-1643-ND
Electrical Testers, Current Probes 1742-1643-ND
Voltage Detector CAT IV 600V Measures AC, DC Voltage to 600V

Voltage Detector CAT IV 600V Measures AC, DC Voltage to 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Eddy Current Probes
Product Number 1742-1643-ND
Product Name Electrical Testers, Current Probes
NDT Probe Technology Eddy Current
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Flux Leakage Probe - TFB Series - Evident Scientific
Specs
NDT Probe Technology Eddy Current; Magnetic / Hall Effect
Probe Style Pencil Probe
Diameter / Width 12 to 29.6 mm (0.4724 to 1.17 inch)
View Details
Current probe, AC - 1-G913 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
NDT Probe Technology Eddy Current
View Details
Eddy Current Probe Driver - 1442-DR-5050 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NDT Probe Technology Eddy Current
Diameter / Width 110 mm (4.35 inch)
View Details
Handheld Coating Thickness Gauge - CMI243 - Hitachi High-Tech America
Specs
NDT Probe Technology Eddy Current; Inductive (optional feature); ECP-m Probe
Application Coating Thickness
Measurement Range 0.0025 to 1.27 mm (1.00E-4 to 0.0500 inch)
View Details