Klein Tools, Inc. Adjustable Wrench D507-12

Description
ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 12-3/8 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
Request a Quote Datasheet
Description
ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 12-3/8 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - D507-12 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
D507-12
Adjustable Wrench D507-12
ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 12-3/8 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
  • ADJUSTABLE TYPE
  • ALLOY STEEL MATERIAL
  • PLASTIC DIPPED (HANDLE) FINISH
  • 12-3/8 INCH OVERALL LENGTH
  • 1-1/2 INCH MAX. JAW CAPACITY
  • FORGED/HEAT TREATED PROCESS
  • HANDLE COLOR TRANSPARENT RED
Supplier's Site Datasheet
Wrenches - D507-12-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
D507-12-ND
Wrenches D507-12-ND
"Adjustable Wrench 1-1/2"" 12.38"" (314.5mm) Length"

"Adjustable Wrench 1-1/2"" 12.38"" (314.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number D507-12 D507-12-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details