Klein Tools, Inc. Adjustable Wrench D507-10

Description
ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 10-1/4 INCH OVERALL LENGTH 1-5/6 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
Request a Quote Datasheet
Description
ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 10-1/4 INCH OVERALL LENGTH 1-5/6 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - D507-10 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
D507-10
Adjustable Wrench D507-10
ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 10-1/4 INCH OVERALL LENGTH 1-5/6 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
  • ADJUSTABLE TYPE
  • ALLOY STEEL MATERIAL
  • PLASTIC DIPPED (HANDLE) FINISH
  • 10-1/4 INCH OVERALL LENGTH
  • 1-5/6 INCH MAX. JAW CAPACITY
  • FORGED/HEAT TREATED PROCESS
  • HANDLE COLOR TRANSPARENT RED
Supplier's Site Datasheet
Wrenches - D507-10-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
D507-10-ND
Wrenches D507-10-ND
"Adjustable Wrench 1-5/16"" 10.25"" (260.4mm) Length"

"Adjustable Wrench 1-5/16"" 10.25"" (260.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number D507-10 D507-10-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details