Klein Tools, Inc. Adjustable Wrench D506-4

Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 4-1/2 INCH OVERALL LENGTH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE DOVETAIL HANDLE FINISH PLASTIC-DIPPED
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 4-1/2 INCH OVERALL LENGTH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE DOVETAIL HANDLE FINISH PLASTIC-DIPPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - D506-4 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
D506-4
Adjustable Wrench D506-4
ALLOY STEEL MATERIAL CHROME PLATED FINISH 4-1/2 INCH OVERALL LENGTH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE DOVETAIL HANDLE FINISH PLASTIC-DIPPED
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 4-1/2 INCH OVERALL LENGTH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE TYPE DOVETAIL
  • HANDLE FINISH PLASTIC-DIPPED
Supplier's Site Datasheet
Wrenches - D506-4-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
D506-4-ND
Wrenches D506-4-ND
"Adjustable Wrench 1/2"" 4.50"" (114.3mm) Length"

"Adjustable Wrench 1/2"" 4.50"" (114.3mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number D506-4 D506-4-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details