The Klein Tools Water Pump Pliers, with a maximum jaw opening of 45 mm and an overall length of 254 mm, feature a slip joint design that allows for versatile jaw positioning. These pliers are constructed from high-quality U.S. steel alloy, ensuring durability and strength for various applications. The gripping surfaces are equipped with specially hardened teeth to provide a secure grip, even under heavy pressure. The plastic-dipped handles enhance comfort during use. This tool is suitable for tasks requiring reliable gripping and adjustment in tight spaces.
PLIER, WATER PUMP, 45MM, 254MM; Plier Style:Slip Joint; Jaw Opening Max:45mm; Overall Length:254mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34F097 |
| Product Name | Plier, Water Pump, 45Mm, 254Mm; Plier Style Klein Tools |