Klein Tools, Inc. Adjustable Wrench D500-24

Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 24-1/4 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLASTIC-DIPPED
Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 24-1/4 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLASTIC-DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - D500-24 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
D500-24
Adjustable Wrench D500-24
ALLOY STEEL MATERIAL CHROME PLATED FINISH 24-1/4 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLASTIC-DIPPED
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 24-1/4 INCH OVERALL LENGTH
  • 2-1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE TYPE TAPERED
  • HANDLE FINISH PLASTIC-DIPPED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number D500-24
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details