Klein Tools, Inc. Adjustable Wrench D500-18

Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 18-3/8 INCH OVERALL LENGTH 2-1/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLASTIC-DIPPED
Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 18-3/8 INCH OVERALL LENGTH 2-1/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLASTIC-DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - D500-18 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
D500-18
Adjustable Wrench D500-18
ALLOY STEEL MATERIAL CHROME PLATED FINISH 18-3/8 INCH OVERALL LENGTH 2-1/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLASTIC-DIPPED
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 18-3/8 INCH OVERALL LENGTH
  • 2-1/16 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE TYPE TAPERED
  • HANDLE FINISH PLASTIC-DIPPED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number D500-18
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details