WIRE CUTTER; Cutter Type:Diagonal; Overall Length:127mm; Cut Type:Flush; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:-; Blade Style:Diagonal; Handle Colour:Red RoHS Compliant: NA
WIRE CUTTER, DIAGONAL, 127MM; Cutter Type:Diagonal; Overall Length:127mm; Cut Type:Flush; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34F045 |
| Product Name | Wire Cutter; Cutter Type Klein Tools |