Klein Tools, Inc. Wire Cutters D275-5

Description
"Side (Diagonal) Cutter Tapered Flush 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Side (Diagonal) Cutter Tapered Flush 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 1742-1083-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
1742-1083-ND
Wire Cutters 1742-1083-ND
"Side (Diagonal) Cutter Tapered Flush 5.00"" (127.0mm)"

"Side (Diagonal) Cutter Tapered Flush 5.00"" (127.0mm)"

Buy Now Datasheet
Tool; Cutter; 5 in.; Red; 0.11 lbs. - 70145428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cutter; 5 in.; Red; 0.11 lbs.
70145428
Tool; Cutter; 5 in.; Red; 0.11 lbs. 70145428
Shears wire up to 18 AWG producing a flat, flush cut Shear cutting greatly reduces cutting effort and minimizes fly-off Cushioned grips and steel return spring for increased comfort during repetitive cutting Ultra slim profile increases access in confinded areas. Heat treated for increased durability

  • Shears wire up to 18 AWG producing a flat, flush cut
  • Shear cutting greatly reduces cutting effort and minimizes fly-off
  • Cushioned grips and steel return spring for increased comfort during repetitive cutting
  • Ultra slim profile increases access in confinded areas. Heat treated for increased durability
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1742-1083-ND 70145428
Product Name Wire Cutters Tool; Cutter; 5 in.; Red; 0.11 lbs.
Tool Type Cutters / Scissors; Side (Diagonal) Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers
Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1418 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers