Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
KLEIN TOOLS, INC.
D248-8 -- WIRE CUTTERS
Klein Tools, Inc.
Wire Cutters
D248-8
Description
"Side (Diagonal) Cutter Angled Bevel 8.07"" (205.0mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Side (Diagonal) Cutter Angled Bevel 8.07"" (205.0mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wire Cutters
1742-1139-ND
Wire Cutters
1742-1139-ND
"Side (Diagonal) Cutter Angled Bevel 8.07"" (205.0mm)"
"Side (Diagonal) Cutter Angled Bevel 8.07"" (205.0mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire, Cable, and Connector Tools
Product Number
1742-1139-ND
Product Name
Wire Cutters
Tool Type
Cutters / Scissors; Side (Diagonal)
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
TE0102- Two Ton Press, 230V
TE0102
View Details
2
suppliers
Amphenol Communications Solutions
Crimpers, Applicators, Presses
10159387-001
Specs
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Terminals
View Details
3
suppliers
WAGO
Cable stripper
206-1412
Specs
Tool Type
Stripper
View Details
2
suppliers
Certex UK
Press Tool MK 31 34915B-DUB
141634915BDUB
Specs
Tool Type
Cutters / Scissors
View Details