WIRE CUTTER, DIAGONAL, 128.6MM; Cutter Type:Diagonal; Overall Length:128.6mm; Cut Type:Standard; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:-; Handle Colour:Red; Jaw Length:18mm; Plier Style:Diagonal Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 07C1225 |
| Product Name | Wire Cutter, Diagonal, 128.6Mm; Cutter Type Klein Tools |