WIRE CUTTER, DIAGONAL, 128.6MM; Cutter Type:Diagonal; Overall Length:128.6mm; Cut Type:Flush; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA
DIAGONAL CUTTER, FLUSH, 129MM; Cutter Type:Diagonal; Overall Length:129mm; Cut Type:Flush; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 57AC6708 |
| Product Name | Wire Cutter, Diagonal, 128.6Mm; Cutter Type Klein Tools |