The End Cutting Plier, 8.5 inches, is designed for cutting hardened wire, screws, bolts, and nails. It features a wide throat clearance that allows for clean and even cuts in close range. The pliers are constructed from forged steel, ensuring maximum durability. With an overall length of 8.5 inches (21.6 cm), the tool has a jaw length of 0.375 inches (1 cm) and a jaw width of 1.188 inches (3 cm), providing a jaw capacity of 11/16 inches (1.8 cm). The handles are extended for increased leverage and are plastic-dipped for comfort, measuring 7.5 inches (19.1 cm) in length. Weighing 11.4 ounces (322 g), these pliers are not insulated and are not tether capable.
END CUTTING PLIER, 8.5", STEEL; Plier Style:End Cutting; Overall Length:8.5"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J4779 |
| Product Name | End Cutting Plier, 8.5, Steel; Plier Style Klein Tools |