The Insulated Lineman's Pliers from Klein Tools feature a side-cutting design with an overall length of 9.68 inches. These pliers are constructed from induction-hardened steel, ensuring strength and durability for various applications, including ACSR, screws, nails, and most hardened wires. The jaws are knurled with a cross-hatch pattern for enhanced gripping capability. Integral guards are included to help prevent hand contact with conductive parts, making these pliers suitable for electrical work. The tool meets IEC 60900 and ASTM F1505 standards for insulated tools, providing an added layer of safety. Weighing 1.3 pounds, the pliers have a jaw capacity of 1.43 inches and a knife length of 0.781 inches. The handles are finished in orange and feature a two-layer insulation for protection.
INSUL LINEMAN PLIER, SIDE CUT, 9.625"; Plier Style:Side Cutting; Overall Length:9.625"; Product Range:2000 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 98H2058 |
| Product Name | Insul Lineman Plier, Side Cut, 9.625; Plier Style Klein Tools |