Klein Tools, Inc. Drive Key Set BLMK10

Description
BALL END, L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES
Datasheet
Description
BALL END, L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - BLMK10 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
BLMK10
Drive Key Set BLMK10
BALL END, L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES
  • BALL END, L-LONG ARM, L-SHORT ARM TYPE
  • HEAT TREATED TEMPERED ALLOY STEEL MATERIAL
  • 9 PIECE(S)
  • (9) METRIC SET SET CONTENT
  • HEX DRIVE STYLE
  • CADDY PACKAGING
  • (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BLMK10
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details