HEX KEY, L-STYLE BALL-END, 6MM, 5.688"; AF Size - Metric:6mm; AF Size - Imperial:-; Hex Key Type:Ball End; Long Arm Length:144.5mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J3555 |
| Product Name | Hex Key, L-Style Ball-End, 6Mm, 5.688; Af Size Metric Klein Tools |