Klein Tools, Inc. Hex Key BLM5

Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5 MM HEX SIZE LENGTH 25/32 INCH (SHORT ARM), 4-11/32 INCH (LONG ARM) BLM MODEL
Datasheet
Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5 MM HEX SIZE LENGTH 25/32 INCH (SHORT ARM), 4-11/32 INCH (LONG ARM) BLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - BLM5 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
BLM5
Hex Key BLM5
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5 MM HEX SIZE LENGTH 25/32 INCH (SHORT ARM), 4-11/32 INCH (LONG ARM) BLM MODEL
  • L-LONG ARM, BALL END TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 5 MM HEX SIZE
  • LENGTH 25/32 INCH (SHORT ARM), 4-11/32 INCH (LONG ARM)
  • BLM MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BLM5
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details