HEX KEY, L-STYLE BALL-END, 3MM, 4"; AF Size - Metric:3mm; AF Size - Imperial:-; Hex Key Type:Ball End; Long Arm Length:101.6mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50B4609 |
| Product Name | Hex Key, L-Style Ball-End, 3Mm, 4; Af Size Metric Klein Tools |