HEX KEY, L-STYLE BALL-END, 2MM, 3.313"; AF Size - Metric:2mm; AF Size - Imperial:-; Hex Key Type:Ball End; Long Arm Length:84.2mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J3551 |
| Product Name | Hex Key, L-Style Ball-End, 2Mm, 3.313; Af Size Metric Klein Tools |