HEX KEY, L-STYLE BALL-END, 1.5MM, 3.063"; AF Size - Metric:1.5mm; AF Size - Imperial:-; Hex Key Type:Ball End; Long Arm Length:77.8mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J3550 |
| Product Name | Hex Key, L-Style Ball-End, 1.5Mm, 3.063; Af Size Metric Klein Tools |