HEX KEY, L-STYLE BALL-END, 10MM, 6.125"; AF Size - Metric:10mm; AF Size - Imperial:-; Hex Key Type:Ball End; Long Arm Length:155.6mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J3549 |
| Product Name | Hex Key, L-Style Ball-End, 10Mm, 6.125; Af Size Metric Klein Tools |