Klein Tools, Inc. Drive Key Set BLK12

Description
BALL END, L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 12 PIECE(S) (12) INCH SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES JOURNEYMAN[TM] BRAND
Datasheet
Description
BALL END, L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 12 PIECE(S) (12) INCH SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES JOURNEYMAN[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - BLK12 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
BLK12
Drive Key Set BLK12
BALL END, L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 12 PIECE(S) (12) INCH SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES JOURNEYMAN[TM] BRAND
  • BALL END, L-LONG ARM, L-SHORT ARM TYPE
  • HEAT TREATED TEMPERED ALLOY STEEL MATERIAL
  • 12 PIECE(S)
  • (12) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • CADDY PACKAGING
  • (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES
  • JOURNEYMAN[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BLK12
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details