HEX KEY, L-STYLE BALL-END, 1/8", 3.875"; AF Size - Metric:-; AF Size - Imperial:0.125"; Hex Key Type:Ball End; Long Arm Length:98.4mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 90B6224 |
| Product Name | Hex Key, L-Style Ball-End, 1/8, 3.875; Af Size Metric Klein Tools |