HEX KEY, L-STYLE BALL-END, 7/64", 3.688"; AF Size - Metric:-; AF Size - Imperial:0.1094"; Hex Key Type:Ball End; Long Arm Length:93.7mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50B4613 |
| Product Name | Hex Key, L-Style Ball-End, 7/64, 3.688; Af Size Metric Klein Tools |