L-STYLE HEX KEY, BALL END, 5/16"; AF Size - Metric:-; AF Size - Imperial:0.3125"; Hex Key Type:Ball End; Long Arm Length:160.4mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J3560 |
| Product Name | L-Style Hex Key, Ball End, 5/16; Af Size Metric Klein Tools |