Klein Tools, Inc. Hex Key BL2

Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 0.05 INCH HEX SIZE LENGTH 19/32 INCH (SHORT ARM), 2-29/32 INCH (LONG ARM) BL MODEL
Datasheet
Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 0.05 INCH HEX SIZE LENGTH 19/32 INCH (SHORT ARM), 2-29/32 INCH (LONG ARM) BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - BL2 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
BL2
Hex Key BL2
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 0.05 INCH HEX SIZE LENGTH 19/32 INCH (SHORT ARM), 2-29/32 INCH (LONG ARM) BL MODEL
  • L-LONG ARM, BALL END TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 0.05 INCH HEX SIZE
  • LENGTH 19/32 INCH (SHORT ARM), 2-29/32 INCH (LONG ARM)
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BL2
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details