L-STYLE HEX KEY, BALL END, 3/16"; AF Size - Metric:-; AF Size - Imperial:0.1875"; Hex Key Type:Ball End; Long Arm Length:119.1mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J3557 |
| Product Name | L-Style Hex Key, Ball End, 3/16; Af Size Metric Klein Tools |