Klein Tools, Inc. Hex Key BL10

Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5/32 INCH HEX SIZE LENGTH 29/32 INCH (SHORT ARM), 4-3/16 INCH (LONG ARM) BL MODEL
Datasheet
Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5/32 INCH HEX SIZE LENGTH 29/32 INCH (SHORT ARM), 4-3/16 INCH (LONG ARM) BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - BL10 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
BL10
Hex Key BL10
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5/32 INCH HEX SIZE LENGTH 29/32 INCH (SHORT ARM), 4-3/16 INCH (LONG ARM) BL MODEL
  • L-LONG ARM, BALL END TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 5/32 INCH HEX SIZE
  • LENGTH 29/32 INCH (SHORT ARM), 4-3/16 INCH (LONG ARM)
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BL10
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details