Manufacturer: Klein Tools, Inc.
Win Source Part Number: 863938-BD284
Series: Bull Driver™
Features: 1/4" Slotted Screwdriver 8.50" (215.9mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8205.40.0000
Other Part Number: 0-9264432056-9, 009264432056-9, 09264432056-9, 092644320569, 32056-9, 92644320569
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 863938-BD284 |
| Product Name | Unclassified - BD284 |