The Keystone Screwdriver features a 1/8-inch (3.2 mm) tip size and a 3-inch (7.6 cm) shank length, making it suitable for precision tasks. Constructed from high-quality tempered steel, the screwdriver is designed for strength and durability. The handle is made of plastic and is colored yellow for visibility. Weighing 0.6 oz (17 g), it is lightweight and easy to handle. The screwdriver does not have a magnetic tip and is not insulated, which may be relevant for specific applications. The overall length of the tool is 4.875 inches (12.4 cm). This product is part of Klein Tools' range, known for their quality in hand tools.
KEYSTONE SCREWDRIVER, 76.2MM, 1/8"; Tip Size:3.2mm; Blade Length:76.2mm; Overall Length:123.8mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 97F1093 |
| Product Name | Keystone Screwdriver, 76.2Mm, 1/8; Tip Size Klein Tools |