Klein Tools, Inc. Woven Fiberglass Tape, 1 X 50Ft, Black; Tape Measure Type Klein Tools 946-50

Description
WOVEN FIBERGLASS TAPE, 1" X 50FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:50ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA
Datasheet
Description
WOVEN FIBERGLASS TAPE, 1" X 50FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:50ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woven Fiberglass Tape, 1 X 50Ft, Black; Tape Measure Type Klein Tools - 84H0945 - Newark, An Avnet Company
Chicago, IL, United States
Woven Fiberglass Tape, 1 X 50Ft, Black; Tape Measure Type Klein Tools
84H0945
Woven Fiberglass Tape, 1 X 50Ft, Black; Tape Measure Type Klein Tools 84H0945
WOVEN FIBERGLASS TAPE, 1" X 50FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:50ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA

WOVEN FIBERGLASS TAPE, 1" X 50FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:50ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 84H0945
Product Name Woven Fiberglass Tape, 1 X 50Ft, Black; Tape Measure Type Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Premium Grade Vinyl Electrical Tape - 2307 - Budnick Converting, Inc.
Specs
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
Carrier / Backing Plastic / Polymer; Polyvinyl Chloride
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details