Klein Tools, Inc. Woven Fiberglass Tape, 2 X 150Ft, Black; Tape Measure Type Klein Tools 946-150

Description
WOVEN FIBERGLASS TAPE, 2" X 150FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:150ft; Blade Width:2"; Case Color:Black; Product Range:- RoHS Compliant: NA
Datasheet
Description
WOVEN FIBERGLASS TAPE, 2" X 150FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:150ft; Blade Width:2"; Case Color:Black; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woven Fiberglass Tape, 2 X 150Ft, Black; Tape Measure Type Klein Tools - 07J0112 - Newark, An Avnet Company
Chicago, IL, United States
Woven Fiberglass Tape, 2 X 150Ft, Black; Tape Measure Type Klein Tools
07J0112
Woven Fiberglass Tape, 2 X 150Ft, Black; Tape Measure Type Klein Tools 07J0112
WOVEN FIBERGLASS TAPE, 2" X 150FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:150ft; Blade Width:2"; Case Color:Black; Product Range:- RoHS Compliant: NA

WOVEN FIBERGLASS TAPE, 2" X 150FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:150ft; Blade Width:2"; Case Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07J0112
Product Name Woven Fiberglass Tape, 2 X 150Ft, Black; Tape Measure Type Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
Low Residue Duct Tape - 149 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0095 inches (0.2413 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details