Klein Tools, Inc. Tape, 25Ft X 2.35, Mag 2-Hook, Blk/org; Tape Measure Type Klein Tools 9225

Description
TAPE, 25FT X 2.35", MAG 2-HOOK, BLK/ORG; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA
Datasheet
Description
TAPE, 25FT X 2.35", MAG 2-HOOK, BLK/ORG; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25Ft X 2.35, Mag 2-Hook, Blk/org; Tape Measure Type Klein Tools - 54AH4784 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25Ft X 2.35, Mag 2-Hook, Blk/org; Tape Measure Type Klein Tools
54AH4784
Tape, 25Ft X 2.35, Mag 2-Hook, Blk/org; Tape Measure Type Klein Tools 54AH4784
TAPE, 25FT X 2.35", MAG 2-HOOK, BLK/ORG; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA

TAPE, 25FT X 2.35", MAG 2-HOOK, BLK/ORG; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 54AH4784
Product Name Tape, 25Ft X 2.35, Mag 2-Hook, Blk/org; Tape Measure Type Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Vinyl Electrical Tape - 33 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details