The Bent Trimmer from Klein Tools features high-quality stainless steel blades with a cutting length of 3.375 inches (85.7 mm) and an overall length of 8.25 inches (209.6 mm). Weighing 0.22 pounds (0.10 kg), it is designed for ambidextrous use with ergonomic molded plastic handles that facilitate easy handling for both right- and left-handed users. The bent handle design allows for smooth gliding along flat surfaces, reducing wrist strain during use. This trimmer is suitable for cutting textiles, cardboard, plastic, and various craft materials, making it a versatile tool for engineering and crafting applications.
BENT TRIMMER, STAINLESS STEEL, 3.375"; Scissor Type:Bent Trimmer; Blade Length - Metric:86mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:3.375"; Overall Length - Imperial:8.25"; Handle Material:Molded Plastic RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8053 |
| Product Name | Bent Trimmer, Stainless Steel, 3.375; Scissor Type Klein Tools |