Klein Tools, Inc. Tape, 25Ft X 2.35, 1-Hook, Blk/orange; Tape Measure Type Klein Tools 9125

Description
TAPE, 25FT X 2.35", 1-HOOK, BLK/ORANGE; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA
Datasheet
Description
TAPE, 25FT X 2.35", 1-HOOK, BLK/ORANGE; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25Ft X 2.35, 1-Hook, Blk/orange; Tape Measure Type Klein Tools - 54AH4782 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25Ft X 2.35, 1-Hook, Blk/orange; Tape Measure Type Klein Tools
54AH4782
Tape, 25Ft X 2.35, 1-Hook, Blk/orange; Tape Measure Type Klein Tools 54AH4782
TAPE, 25FT X 2.35", 1-HOOK, BLK/ORANGE; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA

TAPE, 25FT X 2.35", 1-HOOK, BLK/ORANGE; Tape Measure Type:Manual; Measuring Range Max:25ft; Blade Width:2.35"; Case Color:Black, Orange; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 54AH4782
Product Name Tape, 25Ft X 2.35, 1-Hook, Blk/orange; Tape Measure Type Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
High Performance Acrylic Transfer - 1115 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details