Klein Tools, Inc. Measuring Tape 86216

Description
POCKET TYPE 16 FT ANALOG DISPLAY TYPE 1 MM GRADUATION RUBBER CASING MATERIAL NYLON COATED STEEL TAPE MATERIAL FT, INCH, MM UNIT OF MEASUREMENTS INCLUDES MAGNETIC DUAL END HOOK
Description
POCKET TYPE 16 FT ANALOG DISPLAY TYPE 1 MM GRADUATION RUBBER CASING MATERIAL NYLON COATED STEEL TAPE MATERIAL FT, INCH, MM UNIT OF MEASUREMENTS INCLUDES MAGNETIC DUAL END HOOK

Suppliers

Company
Product
Description
Supplier Links
Measuring Tape - 86216 - Klein Tools, Inc.
Chicago, IL, USA
Measuring Tape
86216
Measuring Tape 86216
POCKET TYPE 16 FT ANALOG DISPLAY TYPE 1 MM GRADUATION RUBBER CASING MATERIAL NYLON COATED STEEL TAPE MATERIAL FT, INCH, MM UNIT OF MEASUREMENTS INCLUDES MAGNETIC DUAL END HOOK
  • POCKET TYPE
  • 16 FT
  • ANALOG DISPLAY TYPE
  • 1 MM GRADUATION
  • RUBBER CASING MATERIAL
  • NYLON COATED STEEL TAPE MATERIAL
  • FT, INCH, MM UNIT OF MEASUREMENTS
  • INCLUDES MAGNETIC DUAL END HOOK
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Distance Meters
Product Number 86216
Product Name Measuring Tape
Rule / Length Gauge Type Tape Measure
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details