The Klein Tools 3/16-Inch Cabinet Tip Screwdriver features a narrow cabinet tip designed for accessing tight spaces. It has a 6-inch heat-treated steel shaft that enhances tool strength. The Cushion-Grip handle provides comfort and torque for extended use. The Tip-Ident® feature allows for quick identification of the screwdriver type and tip orientation. The overall length of the screwdriver is 9.75 inches, and it weighs 2.4 ounces. This tool is not magnetic and is not insulated, making it suitable for various applications where these features are not required.
SCREWDRIVER SET, CUSHION-GRIP; Kit Contents:#2 Phillips, 7" Round Shank, 6" Round Shank & 3/16" Cabinet Tip Screwdriver; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70AJ5156 |
| Product Name | Screwdriver Set, Cushion-Grip; Kit Contents Klein Tools |