The Screwdriver Set, 4Pc from Klein Tools includes four screwdrivers with slotted and Phillips tips, specifically sized at 1/16"x2", 3/32"x3", 1/8"x4", and PH0x3". These tools are designed for durability and comfort, featuring heat-treated, premium chrome-plated shanks that resist corrosion. The integral flanges provide a strong, twist-resistant anchor in the handle, while the Cushion-Grip handles enhance torque and comfort during use. This set meets or exceeds applicable ANSI and MIL specifications, making it suitable for professional applications.
SCREWDRIVER SET, 4PC; Kit Contents:4Pcs of 1/16"x2", 3/32 x3", 1/8 x4" Slotted & PH0x3" Phillips Screwdrivers; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 87W8362 |
| Product Name | Screwdriver Set, 4Pc; Kit Contents Klein Tools |