The 7 Piece Cushion-Grip Screwdriver Set from Klein Tools includes three cabinet-tip, two Phillips-tip, and two keystone-tip screwdrivers, all designed for professional use. Each screwdriver features a cushion-grip handle that enhances comfort and torque during operation. The blades are made from high-quality tempered steel, ensuring strength and durability, while the precision-machined tips provide a secure fit to minimize slippage. The set is compliant with applicable ANSI and MIL specifications, making it suitable for various applications. The screwdrivers come in a plastic container for easy storage and organization.
7 PIECE Cushion-Grip Screwdriver Set; Kit Contents:3 Cabinet-tip, 2 Phillips-tip & 2 Keystone-tip Styles Cushion-Grip Screwdrivers & Plastic Container; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50B4657 |
| Product Name | 7 Piece Cushion-Grip Screwdriver Set; Kit Contents Klein Tools |