The Straight-Claw Hammer from Klein Tools features a durable plastic-alloy jacketing that protects the neck from fraying and splintering. It has a high-strength fiberglass shaft designed to absorb shock and maintain a tight head. The hammer weighs 20 ounces (567 grams) and has an overall length of 14 inches (35.6 cm). It includes a comfortable, perforated neoprene grip for enhanced handling. This hammer is suitable for heavy-duty applications, making it a reliable choice for engineers and professionals in need of a robust tool.
STRAIGHT-CLAW HAMMER, PLASTIC, 20 OZ; Handle Type:Fiberglass; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9970 |
| Product Name | Straight-Claw Hammer, Plastic, 20 Oz; Handle Type Klein Tools |