SLEDGE TYPE
36 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 10 LB
7HBRFRH MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SLEDGE TYPE
36 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 10 LB
7HBRFRH MODEL
SLEDGE TYPE
36 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 10 LB
7HBRFRH MODEL
SLEDGE TYPE
36 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL