Klein Tools, Inc. Hex Key 76214

Description
T-HANDLE TYPE TREATED STEEL MATERIAL BLACK FINISH 6 INCH OVERALL LENGTH 7/32 INCH HEX SIZE BLADE LENGTH 4-1/2 INCH
Datasheet
Description
T-HANDLE TYPE TREATED STEEL MATERIAL BLACK FINISH 6 INCH OVERALL LENGTH 7/32 INCH HEX SIZE BLADE LENGTH 4-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - 76214 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
76214
Hex Key 76214
T-HANDLE TYPE TREATED STEEL MATERIAL BLACK FINISH 6 INCH OVERALL LENGTH 7/32 INCH HEX SIZE BLADE LENGTH 4-1/2 INCH
  • T-HANDLE TYPE
  • TREATED STEEL MATERIAL
  • BLACK FINISH
  • 6 INCH OVERALL LENGTH
  • 7/32 INCH HEX SIZE
  • BLADE LENGTH 4-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 76214
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details