HEAVY DUTY BENT TRIMMER, 11", SS; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:279mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11"; Handle Material:Molded Plastic; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8043 |
| Product Name | Heavy Duty Bent Trimmer, 11, Ss; Scissor Type Klein Tools |