The Heavy Duty Bent Trimmer, 11-Inch, is designed for cutting heavy textiles, construction paper, cardboard, plastics, and multiple layers of fabric. It features extra-long stainless steel blades that provide a cutting length of 4-3/4 inches (120.7 mm) and an overall length of 11 inches (279.4 mm). The bent handle design allows for smooth gliding along flat surfaces, reducing wrist strain during use. Weighing 0.49 pounds (0.22 kg), it is constructed with molded plastic handles and has a tension adjustment screw for customizable cutting performance. The trimmer is ambidextrous, making it suitable for both right and left-handed users.
HEAVY DUTY BENT TRIMMER, 11", SS; Scissor Type:Heavy Duty / Industrial; Blade Length - Metric:121mm; Overall Length - Metric:279mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11"; Handle Material:Molded Plastic RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8044 |
| Product Name | Heavy Duty Bent Trimmer, 11, Ss; Scissor Type Klein Tools |