BENT TRIMMER, 3.375", 8.375", CS; Scissor Type:Bent Trimmer; Blade Length - Metric:86mm; Overall Length - Metric:213mm; Blade Length - Imperial:3.375"; Overall Length - Imperial:8.375"; Handle Material:Plastic; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8040 |
| Product Name | Bent Trimmer, 3.375, 8.375, Cs; Scissor Type Klein Tools |