BANDAGE SHEAR, 3", 9.125", CS; Scissor Type:First Aid; Blade Length - Metric:76mm; Overall Length - Metric:232mm; Blade Length - Imperial:3"; Overall Length - Imperial:9.125"; Handle Material:-; Product Range:-; Blade Length:3" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8038 |
| Product Name | Bandage Shear, 3, 9.125, Cs; Scissor Type Klein Tools |